Trigon Components, Inc. CAK Series

Description
SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat frequency response. •These bi-polar capacitors have solved such problem by providing controlled than d and sufficiently flat frequency response.
Datasheet
Description
SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat frequency response. •These bi-polar capacitors have solved such problem by providing controlled than d and sufficiently flat frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat frequency response. •These bi-polar capacitors have solved such problem by providing controlled than d and sufficiently flat frequency response.
SERIESCAK
DESCRIPTIONBipolar Type
CAPACITANCE RANGE1 to 33uF
VOLTAGE RATING50V MAX.
OPERATING TEMPERATURE-40 to +85?
PACKAGERadial 10x20 to 25.4x41
FEATURE•Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat frequency response.
•These bi-polar capacitors have solved such problem by providing controlled than d and sufficiently flat frequency response.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAK Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers