Trigon Components, Inc. CMPE Series

Description
SERIES CMPE DESCRIPTION Metallized Polyester CAPACITANCE RANGE 0.01uF to 10uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
Datasheet
Description
SERIES CMPE DESCRIPTION Metallized Polyester CAPACITANCE RANGE 0.01uF to 10uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPE DESCRIPTION Metallized Polyester CAPACITANCE RANGE 0.01uF to 10uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
SERIESCMPE
DESCRIPTIONMetallized Polyester
CAPACITANCE RANGE0.01uF to 10uF
VOLTAGE RATING50VDC to 630VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High moisture resistance.
•Good solderability.
•Non-inductive construction and self-healing property.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMPE Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers