Trigon Components, Inc. CXA Series

Description
SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
Datasheet
Description
SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
SERIESCXA
DESCRIPTIONGeneral Purpose
CAPACITANCE RANGE0.47 to 15000uF
VOLTAGE RATING6.3V to 450V
OPERATING TEMPERATURE-40 to +105?
PACKAGEAxial 5x12.5 to 22x50
FEATURE•Wide range of capacitance and voltage rating.
•1000 hours endurance rating.
•Small sizes
•High ripple current rating.
•Low leakage current
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CXA Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers