Trigon Components, Inc. CAJ Series

Description
SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is very low after subjected to high temperature no load condition and after extended storage at normal temperature.
Datasheet
Description
SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is very low after subjected to high temperature no load condition and after extended storage at normal temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is very low after subjected to high temperature no load condition and after extended storage at normal temperature.
SERIESCAJ
DESCRIPTIONLow Leakage Current
CAPACITANCE RANGELow Leakage Current
VOLTAGE RATING0.1to 330uF
OPERATING TEMPERATURE6.3V to 100V
PACKAGERadial 5x11 to 18x40
FEATURE•Leakage current increase is very low after subjected to high temperature no load condition and after extended storage at normal temperature.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAJ Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details