Trigon Components, Inc. CPPT Series

Description
SERIES CPPT DESCRIPTION Polypropylene, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Negative temperature coefficient can be used in critical circuits. •Excellent long term stability and high reliability.
Datasheet
Description
SERIES CPPT DESCRIPTION Polypropylene, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Negative temperature coefficient can be used in critical circuits. •Excellent long term stability and high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPPT DESCRIPTION Polypropylene, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Negative temperature coefficient can be used in critical circuits. •Excellent long term stability and high reliability.
SERIESCPPT
DESCRIPTIONPolypropylene, Tubular
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING100VDC to 630VDC
OPERATING TEMPERATURE-40 to +85 Deg C
PACKAGERadial
FEATURE•Negative temperature coefficient can be used in critical circuits.
•Excellent long term stability and high reliability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPPT Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers