Trigon Components, Inc. CPEM Series

Description
SERIES CPEM DESCRIPTION Polyester, Inductive, Miniature CAPACITANCE RANGE 0.001 to 0.22uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized. •Very small size, especially in H dimension.
Datasheet
Description
SERIES CPEM DESCRIPTION Polyester, Inductive, Miniature CAPACITANCE RANGE 0.001 to 0.22uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized. •Very small size, especially in H dimension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPEM DESCRIPTION Polyester, Inductive, Miniature CAPACITANCE RANGE 0.001 to 0.22uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized. •Very small size, especially in H dimension.
SERIESCPEM
DESCRIPTIONPolyester, Inductive, Miniature
CAPACITANCE RANGE0.001 to 0.22uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High moisture resistance.
•Good solderability.
•Available on tape and reel for automatic insertion.
•ESR is minimized.
•Very small size, especially in H dimension.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPEM Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers