Trigon Components, Inc. CXN Series

Description
SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of capacitance and voltage rating. •Long life. •Audio coupling. •Cross-over networks
Datasheet
Description
SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of capacitance and voltage rating. •Long life. •Audio coupling. •Cross-over networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of capacitance and voltage rating. •Long life. •Audio coupling. •Cross-over networks
SERIESCXN
DESCRIPTIONNon-Polar
CAPACITANCE RANGE0.47 to 1000
VOLTAGE RATING16V to 100V
OPERATING TEMPERATURE-40 to +85°C
PACKAGEAxial 6x16 to 16x30
FEATURE•Non-polarized construction.
•Wide range of capacitance and voltage rating.
•Long life.
•Audio coupling.
•Cross-over networks
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CXN Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers