Trigon Components, Inc. CAX Series

Description
SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High 9mm – 25mm max. •Load life 2000 hrs. at 85? •Safety vents construction design. •For detail specifications, please refer to Engineering Bulletin No. E123.
Datasheet
Description
SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High 9mm – 25mm max. •Load life 2000 hrs. at 85? •Safety vents construction design. •For detail specifications, please refer to Engineering Bulletin No. E123.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High 9mm – 25mm max. •Load life 2000 hrs. at 85? •Safety vents construction design. •For detail specifications, please refer to Engineering Bulletin No. E123.
SERIESCAX
DESCRIPTIONLow Profile
CAPACITANCE RANGE2.2 to 10000uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 5x9 to 18x25
FEATURE•Miniaturized low profile.
•High 9mm – 25mm max.
•Load life 2000 hrs. at 85?
•Safety vents construction design.
•For detail specifications, please refer to Engineering Bulletin No. E123.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAX Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers