Trigon Components, Inc. Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES RFW DESCRIPTION Fusible, Wirewound Flameproof RESISTANCE RANGE 0.1 ohm to 150 ohm POWER RATING 1 to 10W OPERATING TEMPERATURE -55 to +150 Deg C PACKAGE Axial Feature •Compact size. | |
| SERIES RMWM DESCRIPTION MELF, Wirewound RESISTANCE RANGE 5 to 300 ohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting... | |
| SERIES RNF DESCRIPTION Wirewound, Non-Flame Fusible RESISTANCE RANGE POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +275 Deg C PACKAGE Axial Feature •It is suitable for protecting circuit boards. | |
| SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest... |