Trigon Components, Inc. CAP Series

Description
SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP series is suited for use in high density equipments with various taping specifications. •Smaller size than CAO series.
Datasheet
Description
SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP series is suited for use in high density equipments with various taping specifications. •Smaller size than CAO series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP series is suited for use in high density equipments with various taping specifications. •Smaller size than CAO series.
SERIESCAP
DESCRIPTIONMiniature Size Wide Temperature
CAPACITANCE RANGE0.47 to 22000uF
VOLTAGE RATING6.3V to 250V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 5x11 to 22x40
FEATURE•The CAP series is suited for use in high density equipments with various taping specifications.
•Smaller size than CAO series.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAP Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers