Trigon Components, Inc. Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| SERIES SKS DESCRIPTION Side Knob Slide Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 100V to 500AC WORKING TEMPERATURE -10°C to +80 Deg C PACKAGE TH | |
| SERIES SWS DESCRIPTION Slide Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -10°C to +70 Deg C PACKAGE TH |