Trigon Components, Inc. Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES RCA DESCRIPTION Chip Array RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/32 to 1/8W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402x2 to 1206x5 FEATURE •Extremely Thin... | |
| SERIES RCH DESCRIPTION Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/6W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0201 to 2512 FEATURE •Extremely... | |
| SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low... | |
| SERIES RCRL DESCRIPTION Low Ohmic Chip RESISTANCE RANGE 0.102 ohm to 0.976 ohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 2512... | |
| SERIES RCRP DESCRIPTION High Precision Chip RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 0402 to 1206... | |
| SERIES RCRW DESCRIPTION High Power Chip RESISTANCE RANGE 0.02 ohm to 10 Mohm POWER RATING 1/8 to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512... | |
| SERIES RCST DESCRIPTION Trimmable Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 1206 FEATURE... | |
| SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512... | |
| SERIES RMCR DESCRIPTION Carbon Film RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8 to 1/4W OPERATING TEMPERATURE -50 to +125 Deg C PACKAGE SMD 0603 to 1206 | |
| SERIES RNT DESCRIPTION Networks, Leaded RESISTANCE RANGE 1 ohm to 1 Mohm POWER RATING 0.125 to 0.25W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SIP FEATURE •Available in 4... | |
| SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512... | |
| SERIES RSN DESCRIPTION Chip Surge RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/10W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE... | |
| SERIES RSV DESCRIPTION Chip High Voltage RESISTANCE RANGE 100 Kohm to 1 Mohm POWER RATING 1/4W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 1206 to 2512... |