Trigon Components, Inc. CXL Series

Description
SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small sizes. •Low leakage current. •Long life. •Alternative to tantalum capacitors.
Datasheet
Description
SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small sizes. •Low leakage current. •Long life. •Alternative to tantalum capacitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small sizes. •Low leakage current. •Long life. •Alternative to tantalum capacitors.
SERIESCXL
DESCRIPTIONLow Leakage
CAPACITANCE RANGE0.10 to 100uF
VOLTAGE RATING10V to 50V
OPERATING TEMPERATURE-40 to +85°C
PACKAGEAxial 5x12.5 to 10x25
FEATURE•Wide capacitance rating.
•Small sizes.
•Low leakage current.
•Long life.
•Alternative to tantalum capacitors.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CXL Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers