Trigon Components, Inc. CPPL Series

Description
SERIES CPPL DESCRIPTION Polypropylene, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor (DF) VS. high insulation resistance. •High stability and reliability. •Electrode and lead wire are spot welded. ERS is minimized. •Epoxy resin coating enhance mechanical strength and moisture resistance 240 Deg C± 10 (5 seconds).
Datasheet
Description
SERIES CPPL DESCRIPTION Polypropylene, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor (DF) VS. high insulation resistance. •High stability and reliability. •Electrode and lead wire are spot welded. ERS is minimized. •Epoxy resin coating enhance mechanical strength and moisture resistance 240 Deg C± 10 (5 seconds).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPPL DESCRIPTION Polypropylene, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor (DF) VS. high insulation resistance. •High stability and reliability. •Electrode and lead wire are spot welded. ERS is minimized. •Epoxy resin coating enhance mechanical strength and moisture resistance 240 Deg C± 10 (5 seconds).
SERIESCPPL
DESCRIPTIONPolypropylene, Inductive
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 250VDC
OPERATING TEMPERATURE-40 to +85 Deg C
PACKAGERadial
FEATURE•Low dissipation factor (DF) VS. high insulation resistance.
•High stability and reliability.
•Electrode and lead wire are spot welded. ERS is minimized.
•Epoxy resin coating enhance mechanical strength and moisture resistance 240 Deg C± 10 (5 seconds).
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPPL Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers