Trigon Components, Inc. CMEM Series

Description
SERIES CMEM DESCRIPTION Metallized Polyester, Encapsulated Minibox CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE Self-healing flat style capacitor, which is wound with polyethyleneterephth alate film dielectric plastic case and epoxy resin end seal, oxygen free tinned copper wire radial leads. This type is miniature size, especially designed for automatic insertion.
Datasheet
Description
SERIES CMEM DESCRIPTION Metallized Polyester, Encapsulated Minibox CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE Self-healing flat style capacitor, which is wound with polyethyleneterephth alate film dielectric plastic case and epoxy resin end seal, oxygen free tinned copper wire radial leads. This type is miniature size, especially designed for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMEM DESCRIPTION Metallized Polyester, Encapsulated Minibox CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE Self-healing flat style capacitor, which is wound with polyethyleneterephth alate film dielectric plastic case and epoxy resin end seal, oxygen free tinned copper wire radial leads. This type is miniature size, especially designed for automatic insertion.
SERIESCMEM
DESCRIPTIONMetallized Polyester, Encapsulated Minibox
CAPACITANCE RANGE0.01 to 1.0uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURESelf-healing flat style capacitor, which is wound with polyethyleneterephthalate film dielectric plastic case and epoxy resin end seal, oxygen free tinned copper wire radial leads. This type is miniature size, especially designed for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMEM Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers