Trigon Components, Inc. Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| SERIES VMO05 DESCRIPTION Transient/Surge Absorber, Ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO07 DESCRIPTION Transient/Surge Absorber, Ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO10 DESCRIPTION Transient/Surge Absorber, Ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO14 DESCRIPTION Transient/Surge Absorber, Ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO20 DESCRIPTION Transient/Surge Absorber, Ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... |