Trigon Components, Inc. CMPA Series

Description
SERIES CMPA DESCRIPTION Metallized Polypropylene, High Frequency Heavy Current CAPACITANCE RANGE 0.1 to 1.0uF VOLTAGE RATING 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High insulation resistance. •Low dissipation and inherent temperature rise. •High stability of capacitance and self-healing property. •Large-current loading and excellent high-frequency. •Flame retardant epoxy resin coating (UL-class 94V-0)
Datasheet
Description
SERIES CMPA DESCRIPTION Metallized Polypropylene, High Frequency Heavy Current CAPACITANCE RANGE 0.1 to 1.0uF VOLTAGE RATING 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High insulation resistance. •Low dissipation and inherent temperature rise. •High stability of capacitance and self-healing property. •Large-current loading and excellent high-frequency. •Flame retardant epoxy resin coating (UL-class 94V-0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPA DESCRIPTION Metallized Polypropylene, High Frequency Heavy Current CAPACITANCE RANGE 0.1 to 1.0uF VOLTAGE RATING 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High insulation resistance. •Low dissipation and inherent temperature rise. •High stability of capacitance and self-healing property. •Large-current loading and excellent high-frequency. •Flame retardant epoxy resin coating (UL-class 94V-0)
SERIESCMPA
DESCRIPTIONMetallized Polypropylene, High Frequency Heavy Current
CAPACITANCE RANGE0.1 to 1.0uF
VOLTAGE RATING400VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High insulation resistance.
•Low dissipation and inherent temperature rise.
•High stability of capacitance and self-healing property.
•Large-current loading and excellent high-frequency.
•Flame retardant epoxy resin coating (UL-class 94V-0)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMPA Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details