Trigon Components, Inc. CAS Series

Description
SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited for use with wide operating temperature range industrial equipment such as switching power supply and car electronic components. •The reduced impedance against high frequencies coupled with responsiveness to high ripples makes these capacitors ideally suited for high frequency smoothing circuit. •Highly reliable capacitors with guaranteed operation at 105ºC for 2000 hrs.
Datasheet
Description
SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited for use with wide operating temperature range industrial equipment such as switching power supply and car electronic components. •The reduced impedance against high frequencies coupled with responsiveness to high ripples makes these capacitors ideally suited for high frequency smoothing circuit. •Highly reliable capacitors with guaranteed operation at 105ºC for 2000 hrs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited for use with wide operating temperature range industrial equipment such as switching power supply and car electronic components. •The reduced impedance against high frequencies coupled with responsiveness to high ripples makes these capacitors ideally suited for high frequency smoothing circuit. •Highly reliable capacitors with guaranteed operation at 105ºC for 2000 hrs.
SERIESCAS
DESCRIPTIONSmaller Size Wide Temperature Range
CAPACITANCE RANGE22 to 2200pF
VOLTAGE RATING6.3V to 63V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 10x12.5 to 18x35.5
FEATURE•Suited for use with wide operating temperature range industrial equipment such as switching power supply and car electronic components.
•The reduced impedance against high frequencies coupled with responsiveness to high ripples makes these capacitors ideally suited for high frequency smoothing circuit.
•Highly reliable capacitors with guaranteed operation at 105ºC for 2000 hrs.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAS Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive; Power Supply
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers