Trigon Components, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES RCA DESCRIPTION Chip Array RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/32 to 1/8W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402x2 to 1206x5 FEATURE •Extremely Thin... | |
| SERIES RCF DESCRIPTION Carbon Film, General Purpose RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155? PACKAGE Axial Feature •Industry’s Lowest Cost. | |
| SERIES RCFF DESCRIPTION Carbon Film, Flame Proof RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low... | |
| SERIES RCFN DESCRIPTION Carbon Film, Professional & Flame Proof RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Excellent... | |
| SERIES RCFP DESCRIPTION Carbon Film, Professional RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Excellent Long-Term... | |
| SERIES RCH DESCRIPTION Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/6W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0201 to 2512 FEATURE •Extremely... | |
| SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size,... | |
| SERIES RCMG DESCRIPTION Clamp SQHG RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQHG •Low Cost. | |
| SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. | |
| SERIES RCMM DESCRIPTION Vertical SQM RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Vertical FEATURE •SQM •Space saving... | |
| SERIES RCMP DESCRIPTION Axial SQP RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 20W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQP •Exceptionally skall... | |
| SERIES RCMT DESCRIPTION Axial SQT RESISTANCE RANGE 0.1 ohm to 100 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQT •Low Cost. | |
| SERIES RCMZ DESCRIPTION Radial SQZ RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Radial FEATURE •SQZ •Space saving... | |
| SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low... | |
| SERIES RCRL DESCRIPTION Low Ohmic Chip RESISTANCE RANGE 0.102 ohm to 0.976 ohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 2512... | |
| SERIES RCRP DESCRIPTION High Precision Chip RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 0402 to 1206... | |
| SERIES RCRW DESCRIPTION High Power Chip RESISTANCE RANGE 0.02 ohm to 10 Mohm POWER RATING 1/8 to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512... | |
| SERIES RCST DESCRIPTION Trimmable Chip RESISTANCE RANGE 1 ohm to 10 Mohm POWER RATING 1/16 to 1/4W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0402 to 1206 FEATURE... | |
| SERIES RFR DESCRIPTION Fusible, Flame Proof RESISTANCE RANGE 0.22 ohm to 100 Kohm POWER RATING 1/4 ~ 3W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE Axial Feature •Compact size. | |
| SERIES RFW DESCRIPTION Fusible, Wirewound Flameproof RESISTANCE RANGE 0.1 ohm to 150 ohm POWER RATING 1 to 10W OPERATING TEMPERATURE -55 to +150 Deg C PACKAGE Axial Feature •Compact size. | |
| SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512... | |
| SERIES RMAS DESCRIPTION Anti-Surge RESISTANCE RANGE 1.0 ohm to 2.2 Kohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High... | |
| SERIES RMCF DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 1 Mohm POWER RATING 1 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for... | |
| SERIES RMCR DESCRIPTION Carbon Film RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8 to 1/4W OPERATING TEMPERATURE -50 to +125 Deg C PACKAGE SMD 0603 to 1206 | |
| SERIES RMEC DESCRIPTION Carbon Film RESISTANCE RANGE 1.0 ohm to 2.2 Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •SMD style carbon resistor. •Free direction for mounting... | |
| SERIES RMEM DESCRIPTION Metal Film RESISTANCE RANGE 100 ohm to 1Mohm POWER RATING 1/8 to 1/2W OPERATING TEMPERATURE PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High... | |
| SERIES RMF DESCRIPTION Metal Film, General Purpose RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Ultra-low... | |
| SERIES RMFF DESCRIPTION Metal Film, Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/4W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power... | |
| SERIES RMFM DESCRIPTION Fusible RESISTANCE RANGE 0.1 ohm to 15 Kohm POWER RATING 1/4 to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting... | |
| SERIES RMFN DESCRIPTION Metal Film, Professional & Flame Proof RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power... | |
| SERIES RMFP DESCRIPTION Metal Film, Professional RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 0.4W to 0.6W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Power Rating:... | |
| SERIES RMMF DESCRIPTION Metal Film RESISTANCE RANGE 1.0 ohm to 2.2Kohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting... | |
| SERIES RMMG DESCRIPTION MELF, Metal Glaze Film RESISTANCE RANGE 100 Kohm to 100 Mohm POWER RATING 0.5 to 1W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free... | |
| SERIES RMMO DESCRIPTION MELF, Metal Oxide RESISTANCE RANGE 0.5 ohm to 120 Kohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction... | |
| SERIES RMO DESCRIPTION Flame-Proof Type RESISTANCE RANGE 1 ohm to 510 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Low Cost, Prompt... | |
| SERIES RMS DESCRIPTION Metal Film, Ultra Low Ohmic RESISTANCE RANGE 0.5 mohm to 10 mohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +170 Deg C PACKAGE Axial Feature... | |
| SERIES RMWM DESCRIPTION MELF, Wirewound RESISTANCE RANGE 5 to 300 ohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting... | |
| SERIES RNF DESCRIPTION Wirewound, Non-Flame Fusible RESISTANCE RANGE POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +275 Deg C PACKAGE Axial Feature •It is suitable for protecting circuit boards. | |
| SERIES RNT DESCRIPTION Networks, Leaded RESISTANCE RANGE 1 ohm to 1 Mohm POWER RATING 0.125 to 0.25W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SIP FEATURE •Available in 4... | |
| SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512... | |
| SERIES RSN DESCRIPTION Chip Surge RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/10W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE... | |
| SERIES RSV DESCRIPTION Chip High Voltage RESISTANCE RANGE 100 Kohm to 1 Mohm POWER RATING 1/4W to 1W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 1206 to 2512... | |
| SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest... |