Trigon Components, Inc. CSLZ Series

Description
SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance, temperature range up to +150ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance, temperature range up to +150ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance, temperature range up to +150ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSLZ
DESCRIPTIONLow Impedance
CAPACITANCE RANGE1 to 1500uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-55 to +105°C
PACKAGESMD 4x5.4 to 10x10.5
FEATURE•Chip type, low impedance, temperature range up to +150ºC.
•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSLZ Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers