Trigon Components, Inc. CSEL Series

Description
SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 2000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board, •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 2000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board, •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 2000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board, •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSEL
DESCRIPTIONLong Life Assurance
CAPACITANCE RANGE0.1 to 1000uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-55 to +105°C
PACKAGESMD 4x5.8 to 10x10.5
FEATURE•Chip type, with load life of 2000 hours, temperature range up to +105ºC.
•Designed for surface mounting on high density circuit board,
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSEL Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers