Trigon Components, Inc. Datasheets for Ceramic Capacitors
Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial... | |
| SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE... | |
| SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer... | |
| SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded... | |
| SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small... | |
| SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE -... | |
| SERIES CPH (Hi-V) DESCRIPTION Chip, High Voltage CAPACITANCE RANGE 10pF to 1.5uF VOLTAGE RATING 100VDC to 3000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0603, 0805, 1206, 1210, 1808, 1812... | |
| SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic... | |
| SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s... | |
| SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in... | |
| SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic... | |
| SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip... | |
| SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE... |