Trigon Components, Inc. CAD Series

Description
SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
Datasheet
Description
SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
SERIESCAD
DESCRIPTIONWide Temperature for Switching Power Supply
CAPACITANCE RANGE1to 1000uF
VOLTAGE RATING6.3V to 63V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 8x11.5 to 12.5x34.5
FEATURE•The CAO series is suited for use in high density equipments with various taping specification.
•Smaller size than our CAW series.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAD Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Power Supply
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers