Trigon Components, Inc. CMPB Series

Description
SERIES CMPB DESCRIPTION Metallized Polypropylene, Encapsulated CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 250VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •Flame-retardant plastic case and epoxy resin. •High-moisture resistance. •Good solderability.
Datasheet
Description
SERIES CMPB DESCRIPTION Metallized Polypropylene, Encapsulated CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 250VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •Flame-retardant plastic case and epoxy resin. •High-moisture resistance. •Good solderability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPB DESCRIPTION Metallized Polypropylene, Encapsulated CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 250VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •Flame-retardant plastic case and epoxy resin. •High-moisture resistance. •Good solderability.
SERIESCMPB
DESCRIPTIONMetallized Polypropylene, Encapsulated
CAPACITANCE RANGE0.01 to 2.2uF
VOLTAGE RATING250VDC to 630VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•Non-inductive construction.
•Self-healing property.
•Flame-retardant plastic case and epoxy resin.
•High-moisture resistance.
•Good solderability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMPB Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details