Trigon Components, Inc. CPPS Series

Description
SERIES CPPS DESCRIPTION Metallized Polypropylene, High Voltage CAPACITANCE RANGE 0.001 to 0.022uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Very low loss, small inherent temperature rise. Non-inductive construction. •Temperature coefficient of capacitance is negative and almost constant. •High insulation resistance. Flame retardant epoxy resin coating (UL 94/V-0) (compare-with UL 94V-0)
Datasheet
Description
SERIES CPPS DESCRIPTION Metallized Polypropylene, High Voltage CAPACITANCE RANGE 0.001 to 0.022uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Very low loss, small inherent temperature rise. Non-inductive construction. •Temperature coefficient of capacitance is negative and almost constant. •High insulation resistance. Flame retardant epoxy resin coating (UL 94/V-0) (compare-with UL 94V-0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPPS DESCRIPTION Metallized Polypropylene, High Voltage CAPACITANCE RANGE 0.001 to 0.022uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Very low loss, small inherent temperature rise. Non-inductive construction. •Temperature coefficient of capacitance is negative and almost constant. •High insulation resistance. Flame retardant epoxy resin coating (UL 94/V-0) (compare-with UL 94V-0)
SERIESCPPS
DESCRIPTIONMetallized Polypropylene, High Voltage
CAPACITANCE RANGE0.001 to 0.022uF
VOLTAGE RATING1000VDC to 2000VDC
OPERATING TEMPERATURE-40 to +85 Deg C
PACKAGERadial
FEATURE•Very low loss, small inherent temperature rise. Non-inductive construction.
•Temperature coefficient of capacitance is negative and almost constant.
•High insulation resistance.
Flame retardant epoxy resin coating (UL 94/V-0) (compare-with UL 94V-0)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPPS Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details