Trigon Components, Inc. CAW Series

Description
SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is guaranteed for 2000 hours. The sizes are the same as those of CAC series 85ºC for general. Consumer equipment which requires wide operating temperature range and high reliability.
Datasheet
Description
SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is guaranteed for 2000 hours. The sizes are the same as those of CAC series 85ºC for general. Consumer equipment which requires wide operating temperature range and high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is guaranteed for 2000 hours. The sizes are the same as those of CAC series 85ºC for general. Consumer equipment which requires wide operating temperature range and high reliability.
SERIESCAW
DESCRIPTIONWide Temperature
CAPACITANCE RANGE0.47 to 10000uF
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-40 to +105°C
PACKAGERadial 6x11 to 25.4x51
FEATURE•Operation at 105ºC is guaranteed for 2000 hours. The sizes are the same as those of CAC series 85ºC for general.
Consumer equipment which requires wide operating temperature range and high reliability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAW Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details