Trigon Components, Inc. CPSM Series

Description
SERIES CPSM DESCRIPTION Metallized Polypropylene, High Voltage Miniature CAPACITANCE RANGE 0.001 to 0.068uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Self-healing property. •High corona starting voltage (csv). •Low DF and inherent temperature rise. •High current rating and high dv/dt. •High reliability and excellent long term stability. •Flame retardant epoxy resin coating (UL-Class 94V-0)
Datasheet
Description
SERIES CPSM DESCRIPTION Metallized Polypropylene, High Voltage Miniature CAPACITANCE RANGE 0.001 to 0.068uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Self-healing property. •High corona starting voltage (csv). •Low DF and inherent temperature rise. •High current rating and high dv/dt. •High reliability and excellent long term stability. •Flame retardant epoxy resin coating (UL-Class 94V-0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPSM DESCRIPTION Metallized Polypropylene, High Voltage Miniature CAPACITANCE RANGE 0.001 to 0.068uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Self-healing property. •High corona starting voltage (csv). •Low DF and inherent temperature rise. •High current rating and high dv/dt. •High reliability and excellent long term stability. •Flame retardant epoxy resin coating (UL-Class 94V-0)
SERIESCPSM
DESCRIPTIONMetallized Polypropylene, High Voltage Miniature
CAPACITANCE RANGE0.001 to 0.068uF
VOLTAGE RATING1000VDC to 2000VDC
OPERATING TEMPERATURE-40 to +85 Deg C
PACKAGERadial
FEATURE•Self-healing property.
•High corona starting voltage (csv).
•Low DF and inherent temperature rise.
•High current rating and high dv/dt.
•High reliability and excellent long term stability.
•Flame retardant epoxy resin coating (UL-Class 94V-0)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPSM Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers