Trigon Components, Inc. CADL Series

Description
SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized, light weight and maintenance free. •High capacitance and low resistance for long cycle life applications. •Wider temperature range (-25°C ~ 70°C). •RoHS Compliant.
Datasheet
Description
SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized, light weight and maintenance free. •High capacitance and low resistance for long cycle life applications. •Wider temperature range (-25°C ~ 70°C). •RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized, light weight and maintenance free. •High capacitance and low resistance for long cycle life applications. •Wider temperature range (-25°C ~ 70°C). •RoHS Compliant.
SERIESCADL
DESCRIPTIONSuper Capacitor, Double Layer (Stacked Coin Type)
CAPACITANCE RANGE0.15 to 4.0F
VOLTAGE RATING2.7 to 5.5V
OPERATING TEMPERATURE-25 ~ +70°C
PACKAGERadial
FEATURE•Small sized, light weight and maintenance free.
•High capacitance and low resistance for long cycle life applications.
•Wider temperature range (-25°C ~ 70°C).
•RoHS Compliant.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CADL Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C683U010BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers