Trigon Components, Inc. CMEB Series

Description
SERIES CMEB DESCRIPTION Metallized Polyester, Encapsulated CAPACITANCE RANGE 0.01 to 6.8uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •High-moisture resistance. •Good solderability.
Datasheet
Description
SERIES CMEB DESCRIPTION Metallized Polyester, Encapsulated CAPACITANCE RANGE 0.01 to 6.8uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •High-moisture resistance. •Good solderability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMEB DESCRIPTION Metallized Polyester, Encapsulated CAPACITANCE RANGE 0.01 to 6.8uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •High-moisture resistance. •Good solderability.
SERIESCMEB
DESCRIPTIONMetallized Polyester, Encapsulated
CAPACITANCE RANGE0.01 to 6.8uF
VOLTAGE RATING100VDC to 630VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•Non-inductive construction.
•Self-healing property.
•High-moisture resistance.
•Good solderability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMEB Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers