Trigon Components, Inc. CAB Series

Description
SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VTR, Car Radio, Microcassette, Small Calculator & Timepiece
Datasheet
Description
SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VTR, Car Radio, Microcassette, Small Calculator & Timepiece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VTR, Car Radio, Microcassette, Small Calculator & Timepiece
SERIESCAB
DESCRIPTIONSmaller-Sized Low Leakage
CAPACITANCE RANGE0.1 to 100uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-40 to 85°C
PACKAGERadial 4x7 to 6.3x7
FEATURE•This series is designed to meet the demand of equipments for greatly reduced size and thickness.
Such as VTR, Car Radio, Microcassette, Small Calculator & Timepiece
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAB Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Automotive
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers