Trigon Components, Inc. Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES VMO05 DESCRIPTION Transient/Surge Absorber, Ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO07 DESCRIPTION Transient/Surge Absorber, Ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO10 DESCRIPTION Transient/Surge Absorber, Ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO14 DESCRIPTION Transient/Surge Absorber, Ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO20 DESCRIPTION Transient/Surge Absorber, Ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMOC_C DESCRIPTION Suppressor, General Purpose Wide Range VOLTAGE RANGE 5 to 151V ENERGY 0.05 to 1.4J TYP CAPACITANCE 27 to 6200pF PACKAGE SMD 0402 to 1210 FEATURE •Fast response... | |
| SERIES VMOC_D DESCRIPTION Suppressor, ESD Low Capacitance High Data VOLTAGE RANGE 5 to 24V ENERGY 0.05 to 0.1J TYP CAPACITANCE 2 to 480pF PACKAGE SMD 0402 to 0603 FEATURE •Fast... |