Trigon Components, Inc. CMCR Series

Description
SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing, telecommunication, industrial control and instrumentation equipment. •The CMCR is built with superior moisture and shock resistant epoxy coating material, can be supplied in both bulk or taping form for automatic insertion.
Datasheet
Description
SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing, telecommunication, industrial control and instrumentation equipment. •The CMCR is built with superior moisture and shock resistant epoxy coating material, can be supplied in both bulk or taping form for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing, telecommunication, industrial control and instrumentation equipment. •The CMCR is built with superior moisture and shock resistant epoxy coating material, can be supplied in both bulk or taping form for automatic insertion.
SERIESCMCR
DESCRIPTIONRadial Epoxy Coated
CAPACITANCE RANGE1pF to 22.0uF
VOLTAGE RATING50VDC to 100 VDC
OPERATING TEMPERATURE-55 to +125 deg C
PACKAGERadial
FEATURE•CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing, telecommunication, industrial control and instrumentation equipment.
•The CMCR is built with superior moisture and shock resistant epoxy coating material, can be supplied in both bulk or taping form for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMCR Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Telecom
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details