Trigon Components, Inc. CMET/CMEF Series

Description
SERIES CMET / CMEF DESCRIPTION Metallized Polyester, Axial CAPACITANCE RANGE 0.01 to 12uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •Non-inductive construction. •Good solderability. •Self-healing property. •High stability of capacitance and of reliability.
Description
SERIES CMET / CMEF DESCRIPTION Metallized Polyester, Axial CAPACITANCE RANGE 0.01 to 12uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •Non-inductive construction. •Good solderability. •Self-healing property. •High stability of capacitance and of reliability.

Suppliers

Company
Product
Description
Supplier Links
SERIES CMET / CMEF DESCRIPTION Metallized Polyester, Axial CAPACITANCE RANGE 0.01 to 12uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •Non-inductive construction. •Good solderability. •Self-healing property. •High stability of capacitance and of reliability.
SERIESCMET / CMEF
DESCRIPTIONMetallized Polyester, Axial
CAPACITANCE RANGE0.01 to 12uF
VOLTAGE RATING100VDC to 630VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGEAxial
FEATURE•Non-inductive construction.
•Good solderability.
•Self-healing property.
•High stability of capacitance and of reliability.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMET/CMEF Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers