Trigon Components, Inc. CAR Series

Description
SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller sizes. •Anti-solvent, high reliability and safety. •Extremely enlarge the field of taping products.
Datasheet
Description
SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller sizes. •Anti-solvent, high reliability and safety. •Extremely enlarge the field of taping products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller sizes. •Anti-solvent, high reliability and safety. •Extremely enlarge the field of taping products.
SERIESCAR
DESCRIPTIONGeneral Purpose
CAPACITANCE RANGE0.1 to 33000uF
VOLTAGE RATING6.3V to 350V
OPERATING TEMPERATURE-40 to +85?
PACKAGERadial 5x11 to 25.4x41
FEATURE•Specially designed for smaller sizes.
•Anti-solvent, high reliability and safety.
•Extremely enlarge the field of taping products.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAR Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details