Trigon Components, Inc. CPEN Series

Description
SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. •Low equivalent series resistance. •Non-inductive constriction minimized dissipation factor.
Datasheet
Description
SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. •Low equivalent series resistance. •Non-inductive constriction minimized dissipation factor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. •Low equivalent series resistance. •Non-inductive constriction minimized dissipation factor.
SERIESCPEN
DESCRIPTIONPolyester, Non-Inductive
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High stability and reliability.
•Excellent environmental performance.
•Low equivalent series resistance.
•Non-inductive constriction minimized dissipation factor.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPEN Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers