Trigon Components, Inc. CSKP Series

Description
SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSKP
DESCRIPTIONNon-Polarized Wide Temperature
CAPACITANCE RANGE0.1 to 47uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-55 to +105°C
PACKAGESMD 4x5.8 to 6.3x5.8
FEATURE•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSKP Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers