Trigon Components, Inc. CAM Series

Description
SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series are small, high ripple unit for medium-voltage and 105°C use.
Datasheet
Description
SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series are small, high ripple unit for medium-voltage and 105°C use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series are small, high ripple unit for medium-voltage and 105°C use.
SERIESCAM
DESCRIPTIONWide Temperature High Voltage
CAPACITANCE RANGE1 to 470pF
VOLTAGE RATING160V to 250V
OPERATING TEMPERATURE-40 to +105°C
PACKAGERadial 6x11 to 25.4x51
FEATURE•This series are small, high ripple unit for medium-voltage and 105°C use.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAM Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details