Trigon Components, Inc. CCD-1 Series

Description
SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
Description
SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
SERIESCCD-1
DESCRIPTIONSafety Certified Y1, Ceramic Disc
CAPACITANCE RANGE100pF to 4700pF
VOLTAGE RATING4000VAC for 1m.
OPERATING TEMPERATURE-25 to +125 deg C
PACKAGERadial
FEATURE•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Supplier's Site
SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
SERIESCCD-1
DESCRIPTIONSafety Certified Y1, Ceramic Disc
CAPACITANCE RANGE100pF to 4700pF
VOLTAGE RATING4000VAC for 1m.
OPERATING TEMPERATURE-25 to +125 Deg C
PACKAGERadial
FEATURE•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Supplier's Site

Technical Specifications

  Trigon Components, Inc. Trigon Components, Inc.
Product Category Capacitors Capacitors
Product Number CCD-1 Series CCD-1 Series
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers