Trigon Components, Inc. CAL Series

Description
SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life: 105? 2000~5000 hrs •Low impedance at 100 kHz with selected materials •High Quality.
Datasheet
Description
SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life: 105? 2000~5000 hrs •Low impedance at 100 kHz with selected materials •High Quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life: 105? 2000~5000 hrs •Low impedance at 100 kHz with selected materials •High Quality.
SERIESCAL
DESCRIPTIONLow Impedance High Reliability
CAPACITANCE RANGE0.47 to 15000uF
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-55 to +105?
PACKAGERadial 5x11 to 18x35.5
FEATURE•Load Life: 105? 2000~5000 hrs
•Low impedance at 100 kHz with selected materials
•High Quality.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAL Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details