Trigon Components, Inc. Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| SERIES SDS DESCRIPTION Detector Switch RATING 0.1A, 16VDC, 0.1A, 30VDC WITHSTAND VOLTAGE 250VAC WORKING TEMPERATURE -10 to +70 Deg C PACKAGE TH | |
| SERIES SHK DESCRIPTION Hook Switch RATING 0.2A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -15°C to +50 Deg C PACKAGE TH | |
| SERIES SWM DESCRIPTION Micro Switch RATING 0.1A, 6VDC, 5A @ 125VAC WITHSTAND VOLTAGE 250 to 1000VAC WORKING TEMPERATURE -15°C to +85 Deg C PACKAGE TH | |
| SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH |