DigiKey Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
50
60
70
80
90
100
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
180
200
250
300
350
400
450
500
1000
1500
2000
2151
| Product Name | Notes |
|---|---|
| 47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film | |
| BCR 0.1% +/-250PPM WS | |
| BCR 0.1% +/-25PPM WS | |
| BCR 0.1% +/-50PPM WS | |
| BCR 0.25% +/-100PPM WS | |
| BCR 0.5% +/-100PPM WS | |
| BCR 0.5% +0/-250PPM WS | |
| BCR 1% +/-100PPM WS | |
| BCR 1% +/-250PPM WS | |
| BCR 1% +/-50PPM WS | |
| BCR 1% +0/-250PPM WS | |
| BCR 10% +/-250PPM WS | |
| BCR 10% +0/-250PPM WS | |
| BCR 2% +/-100PPM WS | |
| BCR 2% +/-250PPM WS | |
| BCR 2% +/-50PPM WS | |
| BCR 2% +0/-250PPM WS | |
| BCR 2% +50/-250PPM WS | |
| BCR 5% +/-100PPM WS | |
| BCR 5% +/-250PPM WS | |
| BCR 5% +/-50PPM WS | |
| BCR 5% +0/-250PPM WS | |
| BCR 5% +50/-250PPM WS | |
| RES SMD 332 OHM 1% 1/4W 0202 |
| << Prev | Next >> |