XP Power AC DC Converters PLS150020010

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 10A 90 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 10A 90 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PLS150020010-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PLS150020010-ND
AC DC Converters 1470-PLS150020010-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 10A 90 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 10A 90 ~ 265 VAC Input

Buy Now Datasheet
Bench Power Supply, 200V, 10A; Power Supply Output Type Xp Power - 12AJ7656 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 200V, 10A; Power Supply Output Type Xp Power
12AJ7656
Bench Power Supply, 200V, 10A; Power Supply Output Type Xp Power 12AJ7656
BENCH POWER SUPPLY, 200V, 10A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:10A; Power Rating:1.5kW; Manufacturer Warranty:-RoHS Compliant: Yes

BENCH POWER SUPPLY, 200V, 10A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:10A; Power Rating:1.5kW; Manufacturer Warranty:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PLS150020010-ND 12AJ7656
Product Name AC DC Converters Bench Power Supply, 200V, 10A; Power Supply Output Type Xp Power
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Voltage 90.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-11500-20-3u-27491 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARE2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details