XP Power AC DC Converters PLS150010020

Description
AC DC Converters Output Input
Request a Quote Datasheet
Description
AC DC Converters Output Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PLS150010020-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PLS150010020-ND
AC DC Converters 1470-PLS150010020-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Bench Power Supply, 100V, 20A; Power Supply Output Type Xp Power - 12AJ7655 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 100V, 20A; Power Supply Output Type Xp Power
12AJ7655
Bench Power Supply, 100V, 20A; Power Supply Output Type Xp Power 12AJ7655
BENCH POWER SUPPLY, 100V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:20A; Power Rating:1.5kW; Manufacturer Warranty:-RoHS Compliant: Yes

BENCH POWER SUPPLY, 100V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:20A; Power Rating:1.5kW; Manufacturer Warranty:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PLS150010020-ND 12AJ7655
Product Name AC DC Converters Bench Power Supply, 100V, 20A; Power Supply Output Type Xp Power
Type AC/DC Converter; 1
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10200-140-3u-27486 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details