XP Power AC DC Converters PLS15005040

Description
AC DC Converters Output Input
Request a Quote Datasheet
Description
AC DC Converters Output Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PLS15005040-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PLS15005040-ND
AC DC Converters 1470-PLS15005040-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Bench Power Supply, 50V, 40A; Power Supply Output Type Xp Power - 12AJ7659 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 50V, 40A; Power Supply Output Type Xp Power
12AJ7659
Bench Power Supply, 50V, 40A; Power Supply Output Type Xp Power 12AJ7659
BENCH POWER SUPPLY, 50V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:40A; Power Rating:1.5kW; Supply Voltage Min:100VACRoHS Compliant: Yes

BENCH POWER SUPPLY, 50V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:40A; Power Rating:1.5kW; Supply Voltage Min:100VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PLS15005040-ND 12AJ7659
Product Name AC DC Converters Bench Power Supply, 50V, 40A; Power Supply Output Type Xp Power
Type AC/DC Converter; 1
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1408-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details