Microchip Technology, Inc. Plug-and-Play IGBT Driver XIFM

Description
Augmented SwitchingTM LINPAK / HV100 Intelligent Isolated Plug-and-Play mSiCTM Gate Driver Intelligent Isolated Plug-and-Play Gate Driver - 3.3 kV XIFM is an intelligent isolated Plug-and-Play mSiCTM Gate Driver designed to drive 3.3kV SiC modules in High-Voltage (HV) packages such as HV LinPak / HV100. The driver includes gate drive control, power supply, fiber optic interface and high voltage isolation (10.2 kV). Product Features Supports 3.3 kV HV100/LinPak SiC modules 10.2 kV Primary to Secondary Isolation Augmented switching – Configurable Turn-On and Turn-Off Monitoring function : Isolated Temperature, DC Link monitoring Advanced protection feature : UVLO, OVLO, Desat, Negative Temperature coefficient (NTC) 2 X 10W output power 15A peak source/ sink current Configurable Gate Output Voltages Soft Shut Down (SSD) time and voltage level Qualified to below standards: Railway standard EN50155 EMC Compliant to EN 50121-3-2, EN 61000-6-4 Shock and Vibration to EN 61373 Fire hazard level HL2 Applications Rail Traction (Auxiliary and Propulsion systems) Battery charging systems Smart Grid / Grid-tied distribution generation Uninterruptible power supply (UPS) systems Industrial Motor drives Heavy duty Equipment Medium voltage chargers/Fast chargers
Request a Quote Datasheet
Description
Augmented SwitchingTM LINPAK / HV100 Intelligent Isolated Plug-and-Play mSiCTM Gate Driver Intelligent Isolated Plug-and-Play Gate Driver - 3.3 kV XIFM is an intelligent isolated Plug-and-Play mSiCTM Gate Driver designed to drive 3.3kV SiC modules in High-Voltage (HV) packages such as HV LinPak / HV100. The driver includes gate drive control, power supply, fiber optic interface and high voltage isolation (10.2 kV). Product Features Supports 3.3 kV HV100/LinPak SiC modules 10.2 kV Primary to Secondary Isolation Augmented switching – Configurable Turn-On and Turn-Off Monitoring function : Isolated Temperature, DC Link monitoring Advanced protection feature : UVLO, OVLO, Desat, Negative Temperature coefficient (NTC) 2 X 10W output power 15A peak source/ sink current Configurable Gate Output Voltages Soft Shut Down (SSD) time and voltage level Qualified to below standards: Railway standard EN50155 EMC Compliant to EN 50121-3-2, EN 61000-6-4 Shock and Vibration to EN 61373 Fire hazard level HL2 Applications Rail Traction (Auxiliary and Propulsion systems) Battery charging systems Smart Grid / Grid-tied distribution generation Uninterruptible power supply (UPS) systems Industrial Motor drives Heavy duty Equipment Medium voltage chargers/Fast chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug-and-Play IGBT Driver - XIFM - Richardson RFPD
Downers Grove, IL, United States
Plug-and-Play IGBT Driver
XIFM
Plug-and-Play IGBT Driver XIFM
Augmented SwitchingTM LINPAK / HV100 Intelligent Isolated Plug-and-Play mSiCTM Gate Driver Intelligent Isolated Plug-and-Play Gate Driver - 3.3 kV XIFM is an intelligent isolated Plug-and-Play mSiCTM Gate Driver designed to drive 3.3kV SiC modules in High-Voltage (HV) packages such as HV LinPak / HV100. The driver includes gate drive control, power supply, fiber optic interface and high voltage isolation (10.2 kV). Product Features Supports 3.3 kV HV100/LinPak SiC modules 10.2 kV Primary to Secondary Isolation Augmented switching – Configurable Turn-On and Turn-Off Monitoring function : Isolated Temperature, DC Link monitoring Advanced protection feature : UVLO, OVLO, Desat, Negative Temperature coefficient (NTC) 2 X 10W output power 15A peak source/ sink current Configurable Gate Output Voltages Soft Shut Down (SSD) time and voltage level Qualified to below standards: Railway standard EN50155 EMC Compliant to EN 50121-3-2, EN 61000-6-4 Shock and Vibration to EN 61373 Fire hazard level HL2 Applications Rail Traction (Auxiliary and Propulsion systems) Battery charging systems Smart Grid / Grid-tied distribution generation Uninterruptible power supply (UPS) systems Industrial Motor drives Heavy duty Equipment Medium voltage chargers/Fast chargers

Augmented SwitchingTM LINPAK / HV100 Intelligent Isolated Plug-and-Play mSiCTM Gate Driver

Intelligent Isolated Plug-and-Play Gate Driver - 3.3 kV

XIFM is an intelligent isolated Plug-and-Play mSiCTM Gate Driver designed to drive 3.3kV SiC modules in High-Voltage (HV) packages such as HV LinPak / HV100. The driver includes gate drive control, power supply, fiber optic interface and high voltage isolation (10.2 kV).

Product Features

  • Supports 3.3 kV HV100/LinPak SiC modules
  • 10.2 kV Primary to Secondary Isolation
  • Augmented switching – Configurable Turn-On and Turn-Off
  • Monitoring function : Isolated Temperature, DC Link monitoring
  • Advanced protection feature : UVLO, OVLO, Desat, Negative Temperature coefficient (NTC)
  • 2 X 10W output power
  • 15A peak source/ sink current
  • Configurable Gate Output Voltages
  • Soft Shut Down (SSD) time and voltage level
  • Qualified to below standards:
  • Railway standard EN50155
  • EMC Compliant to EN 50121-3-2, EN 61000-6-4
  • Shock and Vibration to EN 61373
  • Fire hazard level HL2

Applications

  • Rail Traction (Auxiliary and Propulsion systems)
  • Battery charging systems
  • Smart Grid / Grid-tied distribution generation
  • Uninterruptible power supply (UPS) systems
  • Industrial Motor drives
  • Heavy duty Equipment
  • Medium voltage chargers/Fast chargers
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number XIFM
Product Name Plug-and-Play IGBT Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - A80602KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
Power - Gate Driver ICs - 1ED3140MU12F - 1ED3140MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 17 volts
View Details
 - 74VHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details