The new Si82Dx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
| Richardson RFPD | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SI82D39ACE-IS3R |
| Product Name | Gate Driver IC |
| Output Voltage | 30 volts |