Semikron, Inc. Gate Driver SKHI23/17R

Description
Medium Power Double IGBT Driver|•SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT)|•Double driver circuit for medium power IGBTs, also as two independent single drivers|•CMOS/TTL (HCMOS) compatible input buffers|•Short circuit protection by VCE monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Driver interlock top / bottom|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Half and full bridges|•Three phase motor inverters|•High power UPS
Request a Quote Datasheet
Description
Medium Power Double IGBT Driver|•SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT)|•Double driver circuit for medium power IGBTs, also as two independent single drivers|•CMOS/TTL (HCMOS) compatible input buffers|•Short circuit protection by VCE monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Driver interlock top / bottom|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Half and full bridges|•Three phase motor inverters|•High power UPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver - SKHI23/17R - Richardson RFPD
Downers Grove, IL, United States
Gate Driver
SKHI23/17R
Gate Driver SKHI23/17R
Medium Power Double IGBT Driver|•SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT)|•Double driver circuit for medium power IGBTs, also as two independent single drivers|•CMOS/TTL (HCMOS) compatible input buffers|•Short circuit protection by VCE monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Driver interlock top / bottom|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Half and full bridges|•Three phase motor inverters|•High power UPS

Medium Power Double IGBT Driver|•SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT)|•Double driver circuit for medium power IGBTs, also as two independent single drivers|•CMOS/TTL (HCMOS) compatible input buffers|•Short circuit protection by VCE monitoring|•Soft short circuit turn-off|•Isolation due to transformers (no opto couplers)|•Supply undervoltage monitoring (< 13 V)|•Error memory / output signal (LOW or HIGH logic)|•Driver interlock top / bottom|•Internal isolated power supply|Typical Applications:|•High frequency SMPS|•Half and full bridges|•Three phase motor inverters|•High power UPS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number SKHI23/17R
Product Name Gate Driver
Output Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRB-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers
Isolation, Si822x/3x Isolated Gate Drivers - Si8230AD-IS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
 - 74AHC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details