The Si82E99BEE-IS3 is an isolated dual-channel gate driver designed for driving power MOSFETs, IGBTs, SiC FETs, and GaN FETs in switched-mode power and motor control applications. It features a wide input supply range of 3 to 20 V and a maximum gate driver supply voltage of 30 V, with a programmable dead time of 30 ns and an undervoltage lockout (UVLO) threshold of 15 V. The device supports CMOS inputs with an optional deglitch filter and provides channel-to-channel skew of less than 5 ns. It offers reinforced isolation rated for 6 kV RMS for one minute, a CMTI greater than 200 kV/μs, and a 10 kV bipolar surge rating. The part is housed in a wide-body, 14-pin SOIC package and is AEC-Q100 qualified for automotive applications.
The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs suitable for the power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family has a match for your isolated gate drive needs.
| Richardson RFPD | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SI82E99BEE-IS3 |
| Product Name | Gate Driver IC |
| Output Voltage | 30 volts |