VLA513-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and output with an opto-coupler.
IC GATE DRVR LOW-SIDE MODULE
Low-Side Gate Driver IC Non-Inverting Module
IGBT GATE DRIVER, 5A, SIP-6; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:6Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VLA513-01 | VLA513-01 | VLA513-01 | 83K9372 |
| Product Name | Gate Driver | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Igbt Gate Driver, 5A, Sip-6; No. Of Channels Powerex |
| Output Current | 5 amps | 5 amps | ||
| Package Type | SIP; SIP | SIP; 8-SIP Module, 6 Leads | ||
| Supply Voltage | 15 to 14 volts | 14 to 15 volts | ||
| Packing Method | Bulk; Bulk; Other | Bulk; Bulk; Other | ||
| Driver Type | Low-side |