Powerex, Inc. Gate Driver VLA507-01

Description
VLA507-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and output with an opto-coupler.
Request a Quote Datasheet
Description
VLA507-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and output with an opto-coupler.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver - VLA507-01 - Richardson RFPD
Downers Grove, IL, United States
Gate Driver
VLA507-01
Gate Driver VLA507-01
VLA507-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and output with an opto-coupler.

VLA507-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and output with an opto-coupler.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
VLA507-01
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers VLA507-01
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site
Driver, Igbt, Sip-6; No. Of Channels Powerex - 48M8438 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Igbt, Sip-6; No. Of Channels Powerex
48M8438
Driver, Igbt, Sip-6; No. Of Channels Powerex 48M8438
DRIVER, IGBT, SIP-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:6Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:14V RoHS Compliant: Yes

DRIVER, IGBT, SIP-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:6Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:14V RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - VLA507-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
VLA507-01
Gate Drivers VLA507-01
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VLA507-01 VLA507-01 48M8438 VLA507-01
Product Name Gate Driver Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Driver, Igbt, Sip-6; No. Of Channels Powerex Gate Drivers
Supply Voltage 15 to 14 volts 14 to ? volts 14 to 15 volts
Packing Method Bulk; Bulk; Other Bulk; Bulk; Other
Driver Type Low-side
Output Configuration Inverting; Noninverting
Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818EEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330C-B00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR - 1034169-DRV8833CPWPR - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details